Halogen free Junction boxes RAL7035
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2517669 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 9.49 inch (241 mm) |
| Width | 3.74 inch (95 mm) |
| Depth | 7.09 inch (180 mm) |