HellermannTyton Wall Boxes BRES83P

Description
800 x 300 x 230 GRP Wall Mounted Enclosu
Request a Quote
Description
800 x 300 x 230 GRP Wall Mounted Enclosu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2880921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2880921
Wall Boxes 2880921
800 x 300 x 230 GRP Wall Mounted Enclosu

800 x 300 x 230 GRP Wall Mounted Enclosu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880921
Product Name Wall Boxes
Type Junction Box
Depth 9.06 inch (230 mm)
Material Polyester
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers