HellermannTyton Cable P-Clip, Al/cr, Black, 3.2Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton ALU4C-ALUCR-NABK-C1

Description
CABLE P-CLIP, AL/CR, BLACK, 3.2MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; ExternalRoHS Compliant: Yes
Datasheet
Description
CABLE P-CLIP, AL/CR, BLACK, 3.2MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P-Clip, Al/cr, Black, 3.2Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 99AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Cable P-Clip, Al/cr, Black, 3.2Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
99AC8804
Cable P-Clip, Al/cr, Black, 3.2Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 99AC8804
CABLE P-CLIP, AL/CR, BLACK, 3.2MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; ExternalRoHS Compliant: Yes

CABLE P-CLIP, AL/CR, BLACK, 3.2MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC8804
Product Name Cable P-Clip, Al/cr, Black, 3.2Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 1440681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details