HellermannTyton D Clip, Black, 15Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 902-01713

Description
D CLIP, BLACK, 15MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:Black; External Length:-; External Width:15mm; Height:-; Product RoHS Compliant: Yes
Datasheet
Description
D CLIP, BLACK, 15MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:Black; External Length:-; External Width:15mm; Height:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Clip, Black, 15Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 53R2168 - Newark, An Avnet Company
Chicago, IL, United States
D Clip, Black, 15Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
53R2168
D Clip, Black, 15Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 53R2168
D CLIP, BLACK, 15MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:Black; External Length:-; External Width:15mm; Height:-; Product RoHS Compliant: Yes

D CLIP, BLACK, 15MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:Black; External Length:-; External Width:15mm; Height:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 53R2168
Product Name D Clip, Black, 15Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers