The HellermannTyton pre-printed cable markers are designed for efficient identification of cables with a diameter range of 2.0 mm to 5.0 mm. Each marker is made from flexible, cadmium-free PVC, ensuring durability and compliance with RoHS standards. The markers feature a chevron cut that allows for secure alignment and easy application before cable termination. They are marked with characters 0-9, A-Z, and standard electrical symbols, making them versatile for various identification needs. The product operates effectively within a temperature range of -65 °C to +105 °C, with intermittent exposure up to +135 °C, and meets several industry specifications including UL94 V0 for flammability. Each pack contains 250 markers, providing ample supply for extensive projects.
CABLE MARKER, PRE PRINTED, PVC, WHITE; Marker Type:Pre Printed; Legend:6; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3.5mm; Cable Diameter Max:5mm; Cable Diameter Min:2mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 78AC5169 |
| Product Name | Cable Marker, Pre Printed, Pvc, White; Marker Type Hellermanntyton |