The HellermannTyton pre-printed cable markers are designed for easy application on a variety of cable diameters, ranging from 1.0 mm to 3.0 mm. Each marker features a chevron cut that ensures secure alignment and prevents movement of the text once applied. The markers are made from flexible, cadmium-free PVC, allowing them to conform to the cable while maintaining durability. They are suitable for operating temperatures from -65 °C to +105 °C, with intermittent exposure up to +135 °C. The product includes 250 markers, each marked with the black "EARTH" legend, and complies with several industry standards, including BS-2782-540B and UL224.
CABLE MARKER, PRE PRINTED, PVC, WHITE; Marker Type:Pre Printed; Legend:Earth; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3.5mm; Cable Diameter Max:3mm; Cable Diameter Min:1mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 78AC5108 |
| Product Name | Cable Marker, Pre Printed, Pvc, White; Marker Type Hellermanntyton |