HellermannTyton Edging Grommet, 5X6.3Mm, 75M; Grommet Type Hellermanntyton 800-00004

Description
EDGING GROMMET, 5X6.3MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
EDGING GROMMET, 5X6.3MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edging Grommet, 5X6.3Mm, 75M; Grommet Type Hellermanntyton - 53R2081 - Newark, An Avnet Company
Chicago, IL, United States
Edging Grommet, 5X6.3Mm, 75M; Grommet Type Hellermanntyton
53R2081
Edging Grommet, 5X6.3Mm, 75M; Grommet Type Hellermanntyton 53R2081
EDGING GROMMET, 5X6.3MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

EDGING GROMMET, 5X6.3MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 53R2081
Product Name Edging Grommet, 5X6.3Mm, 75M; Grommet Type Hellermanntyton
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details