HellermannTyton Edging Grommet, 6.4X7.1Mm, 75M; Grommet Type Hellermanntyton 800-00001

Description
EDGING GROMMET, 6.4X7.1MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
EDGING GROMMET, 6.4X7.1MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edging Grommet, 6.4X7.1Mm, 75M; Grommet Type Hellermanntyton - 53R2076 - Newark, An Avnet Company
Chicago, IL, United States
Edging Grommet, 6.4X7.1Mm, 75M; Grommet Type Hellermanntyton
53R2076
Edging Grommet, 6.4X7.1Mm, 75M; Grommet Type Hellermanntyton 53R2076
EDGING GROMMET, 6.4X7.1MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes

EDGING GROMMET, 6.4X7.1MM, 75M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:3mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 53R2076
Product Name Edging Grommet, 6.4X7.1Mm, 75M; Grommet Type Hellermanntyton
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details