HellermannTyton Sleeving, Expandable Braided, 6Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton 6TS4-6N BLACK

Description
SLEEVING, EXPANDABLE BRAIDED, 6MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAIDED, 6MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 6Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton - 25M4826 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 6Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton
25M4826
Sleeving, Expandable Braided, 6Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton 25M4826
SLEEVING, EXPANDABLE BRAIDED, 6MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 6MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:6mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25M4826
Product Name Sleeving, Expandable Braided, 6Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details