HellermannTyton Cable Grommets 639-60000 HOT Kit-PVC-FR-BK

Description
Black PVC Mixed Grommet Kit, 100 Piece
Request a Quote
Description
Black PVC Mixed Grommet Kit, 100 Piece
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 456719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
456719
Cable Grommets 456719
Black PVC Mixed Grommet Kit, 100 Piece

Black PVC Mixed Grommet Kit, 100 Piece

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 456719
Product Name Cable Grommets
Material Other; Pvc
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details