HellermannTyton Cable Grommets 633-06068 HV1606-PVC-FR-GY

Description
GROMMET HV 1606
Request a Quote
Description
GROMMET HV 1606
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879374
Cable Grommets 1879374
GROMMET HV 1606

GROMMET HV 1606

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879374
Product Name Cable Grommets
Shape Oval / Oblong
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 543282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details