HellermannTyton Grommet, 6Mm, Pk100; Grommet Type Hellermanntyton 633-02070

Description
GROMMET, 6MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Accessory RoHS Compliant: Yes
Datasheet
Description
GROMMET, 6MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Accessory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, 6Mm, Pk100; Grommet Type Hellermanntyton - 25M4921 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, 6Mm, Pk100; Grommet Type Hellermanntyton
25M4921
Grommet, 6Mm, Pk100; Grommet Type Hellermanntyton 25M4921
GROMMET, 6MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Accessory RoHS Compliant: Yes

GROMMET, 6MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 25M4921
Product Name Grommet, 6Mm, Pk100; Grommet Type Hellermanntyton
Outside Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-18/NI - CHC-18/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details