HellermannTyton Strain Relief, Pvc, 7.5/6.5Mm; Grommet Type Hellermanntyton 632-02100

Description
STRAIN RELIEF, PVC, 7.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:6.5mm; Cable Diameter Max:7.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Description
STRAIN RELIEF, PVC, 7.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:6.5mm; Cable Diameter Max:7.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Relief grommet, part number 93R5139, is designed for cable protection at apertures in casings. It accommodates cable diameters ranging from 6.5 mm to 7.5 mm and features a mounting hole diameter of 7.8 mm. Made from flame-retardant polyvinyl chloride (PVC-FR), this grommet offers high resistance to chemicals and environmental influences, ensuring durability in various applications. It operates effectively within a temperature range of -30 °C to +60 °C and has a Shore hardness of 56±5. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Strain Relief grommet, part number 93R5139, is designed for cable protection at apertures in casings. It accommodates cable diameters ranging from 6.5 mm to 7.5 mm and features a mounting hole diameter of 7.8 mm. Made from flame-retardant polyvinyl chloride (PVC-FR), this grommet offers high resistance to chemicals and environmental influences, ensuring durability in various applications. It operates effectively within a temperature range of -30 °C to +60 °C and has a Shore hardness of 56±5. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Pvc, 7.5/6.5Mm; Grommet Type Hellermanntyton - 93R5139 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Pvc, 7.5/6.5Mm; Grommet Type Hellermanntyton
93R5139
Strain Relief, Pvc, 7.5/6.5Mm; Grommet Type Hellermanntyton 93R5139
STRAIN RELIEF, PVC, 7.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:6.5mm; Cable Diameter Max:7.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

STRAIN RELIEF, PVC, 7.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:6.5mm; Cable Diameter Max:7.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7.8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93R5139
Product Name Strain Relief, Pvc, 7.5/6.5Mm; Grommet Type Hellermanntyton
Outside Diameter 0.3071 inch (7.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S18DB - CHC-S18DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details