HellermannTyton Strain Relief, Pvc, Hv2104, 4.5/6.5Mm; Grommet Type Hellermanntyton 632-01040

Description
STRAIN RELIEF, PVC, HV2104, 4.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:4.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.5mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, PVC, HV2104, 4.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:4.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.5mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Pvc, Hv2104, 4.5/6.5Mm; Grommet Type Hellermanntyton - 93R5138 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Pvc, Hv2104, 4.5/6.5Mm; Grommet Type Hellermanntyton
93R5138
Strain Relief, Pvc, Hv2104, 4.5/6.5Mm; Grommet Type Hellermanntyton 93R5138
STRAIN RELIEF, PVC, HV2104, 4.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:4.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.5mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes

STRAIN RELIEF, PVC, HV2104, 4.5/6.5MM; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:4.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:6.5mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93R5138
Product Name Strain Relief, Pvc, Hv2104, 4.5/6.5Mm; Grommet Type Hellermanntyton
Mounting Size 0.2559 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5206471-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200500 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.878 inch (47.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details