HellermannTyton Cable Grommets 631-58289

Description
Push-on Caps natural
Request a Quote
Description
Push-on Caps natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 440756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
440756
Cable Grommets 440756
Push-on Caps natural

Push-on Caps natural

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 440756
Product Name Cable Grommets
Inside Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details