HellermannTyton Cable Grommets 631-08229

Description
Push-on Caps natural
Request a Quote
Description
Push-on Caps natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 440753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
440753
Cable Grommets 440753
Push-on Caps natural

Push-on Caps natural

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 440753
Product Name Cable Grommets
Inside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S26GC - CHC-S26GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details