HellermannTyton Sleeving, Binding, 7.5Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 600-02066

Description
SLEEVING, BINDING, 7.5MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:7.5mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BINDING, 7.5MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:7.5mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 7.5Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton - 04M5187 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 7.5Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
04M5187
Sleeving, Binding, 7.5Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 04M5187
SLEEVING, BINDING, 7.5MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:7.5mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes

SLEEVING, BINDING, 7.5MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:7.5mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04M5187
Product Name Sleeving, Binding, 7.5Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-04-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details