The product is a 3 mm binding sleeving made from polychloroprene, available in black and compliant with RoHS standards. It is designed for the binding of cable harnesses, accommodating a high degree of expansion,Äîup to five times its diameter during fitting and two times in service. This sleeving is suitable for various applications, including aerospace, automotive, construction, consumer electronics, defense, mass transit, and telecommunications. The continuous operating temperature range is from -65 °C to +95 °C, with an intermittent temperature tolerance of up to +120 °C. It exhibits good resistance to acids, alkalis, oils, fuels, moisture, UV, and ozone. The product has a flammability rating of HB according to UL 94 standards and a proof voltage of 4 kV. The shelf life is indicated as 7 years plus an additional 3 years when stored below 40 °C.
Sleeving, Binding, 3 mm, Polychloroprene, Black, 25 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 24M2838 |
| Product Name | Sleeving, Binding, 3 Mm, Polychloroprene, Black, 25 Mm Rohs Compliant Hellermanntyton |
| Sleeving | Shrink Tubing |