HellermannTyton Sleeving, Binding, 2Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton 600-01705

Description
SLEEVING, BINDING, 2MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
SLEEVING, BINDING, 2MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 2Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton - 93K5953 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 2Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton
93K5953
Sleeving, Binding, 2Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton 93K5953
SLEEVING, BINDING, 2MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes

SLEEVING, BINDING, 2MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 93K5953
Product Name Sleeving, Binding, 2Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-02-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details