HellermannTyton Sleeving, Binding, 1.5Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton 600-01616

Description
SLEEVING, BINDING, 1.5MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Pink; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BINDING, 1.5MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Pink; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 1.5Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton - 24M2826 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 1.5Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton
24M2826
Sleeving, Binding, 1.5Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton 24M2826
SLEEVING, BINDING, 1.5MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Pink; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes

SLEEVING, BINDING, 1.5MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Pink; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 24M2826
Product Name Sleeving, Binding, 1.5Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details