HellermannTyton Sleeving, Binding, 1.2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 600-01522

Description
SLEEVING, BINDING, 1.2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:1.2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
SLEEVING, BINDING, 1.2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:1.2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 1.2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton - 96K3356 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 1.2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
96K3356
Sleeving, Binding, 1.2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 96K3356
SLEEVING, BINDING, 1.2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:1.2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes

SLEEVING, BINDING, 1.2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:1.2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 96K3356
Product Name Sleeving, Binding, 1.2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-1/8-01-SS200M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details