HellermannTyton Label, Warning, Ws3-A-140, Pk100; Label Type Hellermanntyton 597-63200

Description
LABEL, WARNING, WS3-A-140, PK100; Label Type:Warning; Label Height:50mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl Film; Label Colour:Black on Yellow; Pack Quantity:100; Product Range:-; Label Legend:Flash / Risk Of RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, WS3-A-140, PK100; Label Type:Warning; Label Height:50mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl Film; Label Colour:Black on Yellow; Pack Quantity:100; Product Range:-; Label Legend:Flash / Risk Of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, Ws3-A-140, Pk100; Label Type Hellermanntyton - 35M3368 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, Ws3-A-140, Pk100; Label Type Hellermanntyton
35M3368
Label, Warning, Ws3-A-140, Pk100; Label Type Hellermanntyton 35M3368
LABEL, WARNING, WS3-A-140, PK100; Label Type:Warning; Label Height:50mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl Film; Label Colour:Black on Yellow; Pack Quantity:100; Product Range:-; Label Legend:Flash / Risk Of RoHS Compliant: Yes

LABEL, WARNING, WS3-A-140, PK100; Label Type:Warning; Label Height:50mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl Film; Label Colour:Black on Yellow; Pack Quantity:100; Product Range:-; Label Legend:Flash / Risk Of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 35M3368
Product Name Label, Warning, Ws3-A-140, Pk100; Label Type Hellermanntyton
Materials of Construction Vinyl Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details