Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
HELLERMANNTYTON
597-00102 -- SIGNS, NAMEPLATES, POSTERS
HellermannTyton
Signs, Nameplates, Posters
597-00102
Description
"EXIT SIGN, 10"" X 14"", EXIT , VIN"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"EXIT SIGN, 10"" X 14"", EXIT , VIN"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
1436-2220-ND
Signs, Nameplates, Posters
1436-2220-ND
"EXIT SIGN, 10"" X 14"", EXIT , VIN"
"EXIT SIGN, 10"" X 14"", EXIT , VIN"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Safety Labels and Signs
Product Number
1436-2220-ND
Product Name
Signs, Nameplates, Posters
Materials of Construction
Vinyl
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Safety Symbols & Electrical Signs
1-1768035-6
Specs
Safety / Warning Type
Electrical / High Voltage
Materials of Construction
Vinyl
Width
0.9800 inches (24.89 mm)
View Details
WAGO
Label, 22 X 15Mm, Pvc, White; Label Type Wago
211-856
Specs
Materials of Construction
PVC
Width
0.8661 inches (22 mm)
View Details
HydraCheck Inc.
Hydraulic Safety Posters
Specs
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details
RS Components, Ltd.
Mandatory Signs
1578548
Specs
Safety / Warning Type
Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction
Plastic / Film; Vinyl
Features
Adhesive Backed
View Details