HellermannTyton Floor Tape, Acrylic, 2 X 50 , Black/yel; Tape Type Hellermanntyton 596-97000

Description
FLOOR TAPE, ACRYLIC, 2" X 50 , BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black on Yellow; Total Tape Thickness:-; Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Product Range:
Datasheet
Description
FLOOR TAPE, ACRYLIC, 2" X 50 , BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black on Yellow; Total Tape Thickness:-; Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Tape, Acrylic, 2 X 50 , Black/yel; Tape Type Hellermanntyton - 92AH0268 - Newark, An Avnet Company
Chicago, IL, United States
Floor Tape, Acrylic, 2 X 50 , Black/yel; Tape Type Hellermanntyton
92AH0268
Floor Tape, Acrylic, 2 X 50 , Black/yel; Tape Type Hellermanntyton 92AH0268
FLOOR TAPE, ACRYLIC, 2" X 50 , BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black on Yellow; Total Tape Thickness:-; Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Product Range:

FLOOR TAPE, ACRYLIC, 2" X 50 , BLACK/YEL; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black on Yellow; Total Tape Thickness:-; Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 92AH0268
Product Name Floor Tape, Acrylic, 2 X 50 , Black/yel; Tape Type Hellermanntyton
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Cylinder Mount Build Up Tape - 1640 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cylinder Mount Build Up Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Aluminum Foil Discs - AF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details