SNAP-ON MARKER, 5.3MM, VLT/WHT 7, PK100; Marker Type:Snap On Pre Printed; Legend:7; Legend Colour:White; Marker Colour:Violet; Marker Dimensions:8mm x 3mm; Cable Diameter Max:5.3mm; Cable Diameter Min:4.3mm; Marker Material:Nylon 6.6RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 44AC0280 |
| Product Name | Snap-On Marker, 5.3Mm, Vlt/wht 7, Pk100; Marker Type Hellermanntyton |