SNAP-ON MARKER, 5.3MM, BLU/WHT 6, PK100; MARKER TYPE:SNAP ON PRE PRINTED; LEGEND:6; LEGEND COLOUR:WHITE; MARKER COLOUR:BLUE; MARKER DIMENSIONS:8MM X 3MM; CABLE DIAMETER MAX:5.3MM; CABLE DIAMETER MIN:4.3MM; MARKER MATERIAL:NYLON 6.6 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 44AC0279 |
| Product Name | Snap-On Marker, 5.3Mm, Blu/wht 6, Pk100; Marker Type Hellermanntyton |