HellermannTyton Marker; Clip-On; 10 to 8 AWG 561-03644

Description
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.
Datasheet
Description
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker; Clip-On; 10 to 8 AWG - 70162763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Marker; Clip-On; 10 to 8 AWG
70162763
Marker; Clip-On; 10 to 8 AWG 70162763
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.

W.I.C.® Clip-On Marker, Yellow Printed in Black Color

  • Flammability rating UL94V0
    WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.
Supplier's Site
Snap-On Marker, 5.3Mm, Yel/blk 4, Pk100; Marker Type Hellermanntyton - 44AC0277 - Newark, An Avnet Company
Chicago, IL, United States
Snap-On Marker, 5.3Mm, Yel/blk 4, Pk100; Marker Type Hellermanntyton
44AC0277
Snap-On Marker, 5.3Mm, Yel/blk 4, Pk100; Marker Type Hellermanntyton 44AC0277
SNAP-ON MARKER, 5.3MM, YEL/BLK 4, PK100; MARKER TYPE:SNAP ON PRE PRINTED; LEGEND:4; LEGEND COLOUR:BLACK; MARKER COLOUR:YELLOW; MARKER DIMENSIONS:8MM X 3MM; CABLE DIAMETER MAX:5.3MM; CABLE DIAMETER MIN:4.3MM; MARKER MATERIAL:NYLON 6.6ROHS COMPLIANT: YES

SNAP-ON MARKER, 5.3MM, YEL/BLK 4, PK100; MARKER TYPE:SNAP ON PRE PRINTED; LEGEND:4; LEGEND COLOUR:BLACK; MARKER COLOUR:YELLOW; MARKER DIMENSIONS:8MM X 3MM; CABLE DIAMETER MAX:5.3MM; CABLE DIAMETER MIN:4.3MM; MARKER MATERIAL:NYLON 6.6ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 70162763 44AC0277
Product Name Marker; Clip-On; 10 to 8 AWG Snap-On Marker, 5.3Mm, Yel/blk 4, Pk100; Marker Type Hellermanntyton
Wire & Cable Markers Clip-On
Unlock Full Specs
to access all available technical data