SNAP-ON MARKER, 3.8MM, BRN/WHT 1, PK200; MARKER TYPE:SNAP ON PRE PRINTED; LEGEND:1; LEGEND COLOUR:WHITE; MARKER COLOUR:BROWN; MARKER DIMENSIONS:5.6MM X 3MM; CABLE DIAMETER MAX:3.8MM; CABLE DIAMETER MIN:2.8MM; MARKER MATERIAL:NYLON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 14AC8097 |
| Product Name | Snap-On Marker, 3.8Mm, Brn/wht 1, Pk200; Marker Type Hellermanntyton |