HellermannTyton Snap-On Marker, 2.8Mm, Grn/wht 5, Pk200; Marker Type Hellermanntyton 561-01655

Description
SNAP-ON MARKER, 2.8MM, GRN/WHT 5, PK200; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Description
SNAP-ON MARKER, 2.8MM, GRN/WHT 5, PK200; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On Marker, 2.8Mm, Grn/wht 5, Pk200; Marker Type Hellermanntyton - 01AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Snap-On Marker, 2.8Mm, Grn/wht 5, Pk200; Marker Type Hellermanntyton
01AC7066
Snap-On Marker, 2.8Mm, Grn/wht 5, Pk200; Marker Type Hellermanntyton 01AC7066
SNAP-ON MARKER, 2.8MM, GRN/WHT 5, PK200; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

SNAP-ON MARKER, 2.8MM, GRN/WHT 5, PK200; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 01AC7066
Product Name Snap-On Marker, 2.8Mm, Grn/wht 5, Pk200; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-1375-1399 - LEM Products, Inc.
Specs
Material Vinyl
View Details