The Snap-On Marker, 2.8mm, Org/Blk 3, Pk200 is a pre-printed cable marker designed for easy application onto wires and cables. Made from polyamide 6.6, it operates effectively within a temperature range of -40 °C to +85 °C, withstanding up to 105 °C for 500 hours. The markers are UL94 V0 rated for flammability and comply with EN 60062 and IEC 304 standards. These markers can be applied using the WIC tool or by hand, allowing for quick and efficient installation. They feature a locking mechanism that ensures secure attachment and alignment on the cable, making them suitable for maintenance and repair applications. The markers are vibration resistant and available in various colors, including yellow, white, and orange, with black legends. Each pack contains 200 markers, making it a practical choice for projects requiring reliable cable identification.
SNAP-ON MARKER, 2.8MM, ORG/BLK 3, PK200; Marker Type:Snap On Pre Printed; Legend:3; Legend Colour:Black; Marker Colour:Orange; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 01AC7064 |
| Product Name | Snap-On Marker, 2.8Mm, Org/blk 3, Pk200; Marker Type Hellermanntyton |