HellermannTyton 1K/ROLL 556-82055

Description
1K/ROLL
Request a Quote
Description
1K/ROLL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1K/ROLL - 556-82055 - Heilind Electronics, Inc.
Wilmington, MA, United States
1K/ROLL
556-82055
1K/ROLL 556-82055
1K/ROLL

1K/ROLL

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Label Materials
Product Number 556-82055
Product Name 1K/ROLL
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details
Pre-printed Labels - 7587986 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details