"Wire Marker, Cable Tie 0.59"" W x 3.94"" L (15.0mm x 100.0mm) Blue Polyolefin (PO), Metal Detectable"
WIRE MARKER, PO/METAL, 15MM X 100MM; Marker Type:Tag; Legend:Blank; Legend Colour:-; Marker Colour:Blue; Marker Dimensions:15mm x 100mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Metal, PO (Polyolefin)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 1436-556-26503-ND | 88AH5185 |
| Product Name | Markers | Wire Marker, Po/metal, 15Mm X 100Mm; Marker Type Hellermanntyton |
| Material | Polyolefin |