"Wire Marker, Cable Tie 0.43"" W x 2.56"" L (11.0mm x 65.0mm) Blue Polyolefin (PO), Metal Detectable"
WIRE MARKER, PO/METAL, 11MM X 65MM; Marker Type:Tag; Legend:Blank; Legend Colour:-; Marker Colour:Blue; Marker Dimensions:11mm x 65mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Metal, PO (Polyolefin)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 1436-556-26500-ND | 88AH5182 |
| Product Name | Markers | Wire Marker, Po/metal, 11Mm X 65Mm; Marker Type Hellermanntyton |
| Material | Polyolefin |