HellermannTyton Wire Marker, Yellow, 100X11Mm, 120Reel; Marker Type Hellermanntyton 556-20074

Description
WIRE MARKER, YELLOW, 100X11MM, 120REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Blue; Marker Dimensions:100mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, YELLOW, 100X11MM, 120REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Blue; Marker Dimensions:100mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Yellow, 100X11Mm, 120Reel; Marker Type Hellermanntyton - 34AH4599 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Yellow, 100X11Mm, 120Reel; Marker Type Hellermanntyton
34AH4599
Wire Marker, Yellow, 100X11Mm, 120Reel; Marker Type Hellermanntyton 34AH4599
WIRE MARKER, YELLOW, 100X11MM, 120REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Blue; Marker Dimensions:100mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes

WIRE MARKER, YELLOW, 100X11MM, 120REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Blue; Marker Dimensions:100mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 34AH4599
Product Name Wire Marker, Yellow, 100X11Mm, 120Reel; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-1475-1499 - LEM Products, Inc.
Specs
Material Vinyl
View Details