HellermannTyton Ribbon, Polyester, Black, 40Mm X 300M; Label Tape Type Hellermanntyton 556-00139

Description
RIBBON, POLYESTER, BLACK, 40MM X 300M; Label Tape Type:Thermal Transfer; Tape Length:300m; Tape Width:40mm; Tape Material:Polyester; Label Tape Colour:Black; For Use With:Hellermanntyton Thermal Printers; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RIBBON, POLYESTER, BLACK, 40MM X 300M; Label Tape Type:Thermal Transfer; Tape Length:300m; Tape Width:40mm; Tape Material:Polyester; Label Tape Colour:Black; For Use With:Hellermanntyton Thermal Printers; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon, Polyester, Black, 40Mm X 300M; Label Tape Type Hellermanntyton - 09AJ7764 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon, Polyester, Black, 40Mm X 300M; Label Tape Type Hellermanntyton
09AJ7764
Ribbon, Polyester, Black, 40Mm X 300M; Label Tape Type Hellermanntyton 09AJ7764
RIBBON, POLYESTER, BLACK, 40MM X 300M; Label Tape Type:Thermal Transfer; Tape Length:300m; Tape Width:40mm; Tape Material:Polyester; Label Tape Colour:Black; For Use With:Hellermanntyton Thermal Printers; Product Range:-; SVHC:No RoHS Compliant: Yes

RIBBON, POLYESTER, BLACK, 40MM X 300M; Label Tape Type:Thermal Transfer; Tape Length:300m; Tape Width:40mm; Tape Material:Polyester; Label Tape Colour:Black; For Use With:Hellermanntyton Thermal Printers; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09AJ7764
Product Name Ribbon, Polyester, Black, 40Mm X 300M; Label Tape Type Hellermanntyton
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Adhesive Aluminum
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details