HellermannTyton Heat Shrink Marker;0.500" white single sided; 250/Roll 553-50029

Description
3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance. Standard colors are yellow, white and black Larger packaging options result in less box changes Center slit versions reduce or eliminate hand cutting Non-slip, printable liner allows additional marker data to be printed on the reverse side for records
Description
3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance. Standard colors are yellow, white and black Larger packaging options result in less box changes Center slit versions reduce or eliminate hand cutting Non-slip, printable liner allows additional marker data to be printed on the reverse side for records

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker;0.500
Fort Worth, TX, USA
Heat Shrink Marker;0.500" white single sided; 250/Roll
70162924
Heat Shrink Marker;0.500" white single sided; 250/Roll 70162924
3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance. Standard colors are yellow, white and black Larger packaging options result in less box changes Center slit versions reduce or eliminate hand cutting Non-slip, printable liner allows additional marker data to be printed on the reverse side for records

3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers

HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance.


  • Standard colors are yellow, white and black
  • Larger packaging options result in less box changes
  • Center slit versions reduce or eliminate hand cutting
  • Non-slip, printable liner allows additional marker data to be printed on the reverse side for records
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70162924
Product Name Heat Shrink Marker;0.500" white single sided; 250/Roll
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Power Cable Heat Shrink Tubing - 027316-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Tigerflex® 2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details