HellermannTyton Heat Shrink Marker;0.250" White single sided; 500/Roll 553-50019

Description
3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance. Standard colors are yellow, white and black Larger packaging options result in less box changes Center slit versions reduce or eliminate hand cutting Non-slip, printable liner allows additional marker data to be printed on the reverse side for records
Description
3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance. Standard colors are yellow, white and black Larger packaging options result in less box changes Center slit versions reduce or eliminate hand cutting Non-slip, printable liner allows additional marker data to be printed on the reverse side for records

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker;0.250
Fort Worth, TX, USA
Heat Shrink Marker;0.250" White single sided; 500/Roll
70162919
Heat Shrink Marker;0.250" White single sided; 500/Roll 70162919
3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance. Standard colors are yellow, white and black Larger packaging options result in less box changes Center slit versions reduce or eliminate hand cutting Non-slip, printable liner allows additional marker data to be printed on the reverse side for records

3 in. Length, 3:1 Shrink Ratio, Polyolefin , Shrinktrak Markers

HellermannTyton’s ShrinkTrak Heat Shrinkable Markers are designed to create a quick and efficient way to mark wire, cable, and other components. The packs have a ladder-style design with side slits allowing for easier application. They are made with a high performance, anti-static non-slip liner to reduce static build-up and jams in printers. The liner also allows additional marker data to be printed on the reverse side for records and placement instructions. The center slit versions reduces or eliminates hand cutting. The ShrinkTrak markers are made to military specifications to ensure a quality printed marker and long lasting performance.


  • Standard colors are yellow, white and black
  • Larger packaging options result in less box changes
  • Center slit versions reduce or eliminate hand cutting
  • Non-slip, printable liner allows additional marker data to be printed on the reverse side for records
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70162919
Product Name Heat Shrink Marker;0.250" White single sided; 500/Roll
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Clamping sleeve - EAMH-60-8-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details