HellermannTyton Heat-Shrink Tubing, 3 Hellermanntyton 553-42450

Description
HEAT-SHRINK TUBING, 3:1, 24MM, YELLOW; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:85.302ft; Length - Metric:26m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 24MM, YELLOW; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:85.302ft; Length - Metric:26m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Hellermanntyton - 02AC0051 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Hellermanntyton
02AC0051
Heat-Shrink Tubing, 3 Hellermanntyton 02AC0051
HEAT-SHRINK TUBING, 3:1, 24MM, YELLOW; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:85.302ft; Length - Metric:26m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 24MM, YELLOW; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:85.302ft; Length - Metric:26m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02AC0051
Product Name Heat-Shrink Tubing, 3 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details