"Wire Marker, Cable Tie 0.39"" W x 3.54"" L (10.0mm x 90.0mm) Silver Stainless Steel (SS)"
WIRE MARKER, SS, 10MM X 90MM; Marker Type:Embossing; Legend:Blank; Legend Colour:-; Marker Colour:-; Marker Dimensions:10mm x 90mm; Cable Diameter Max:6mm; Cable Diameter Min:-; Marker Material:Stainless Steel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 544-80102-ND | 88AH5179 |
| Product Name | Markers | Wire Marker, Ss, 10Mm X 90Mm; Marker Type Hellermanntyton |
| Material | Stainless Steel |