HellermannTyton Marker, Ovalgrip, Blk, 0, Pk1000; Legend Hellermanntyton 531-07728

Description
MARKER, OVALGRIP, BLK, 0, PK1000; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Material:PVC (Polyvinylchloride); Marker Dimensions:-; Cable Diameter Max:6.3mm; Cable Diameter Min:1.8mm; Product Range:-; Accessory RoHS Compliant: Yes
Datasheet
Description
MARKER, OVALGRIP, BLK, 0, PK1000; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Material:PVC (Polyvinylchloride); Marker Dimensions:-; Cable Diameter Max:6.3mm; Cable Diameter Min:1.8mm; Product Range:-; Accessory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker, Ovalgrip, Blk, 0, Pk1000; Legend Hellermanntyton - 19T8174 - Newark, An Avnet Company
Chicago, IL, United States
Marker, Ovalgrip, Blk, 0, Pk1000; Legend Hellermanntyton
19T8174
Marker, Ovalgrip, Blk, 0, Pk1000; Legend Hellermanntyton 19T8174
MARKER, OVALGRIP, BLK, 0, PK1000; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Material:PVC (Polyvinylchloride); Marker Dimensions:-; Cable Diameter Max:6.3mm; Cable Diameter Min:1.8mm; Product Range:-; Accessory RoHS Compliant: Yes

MARKER, OVALGRIP, BLK, 0, PK1000; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Material:PVC (Polyvinylchloride); Marker Dimensions:-; Cable Diameter Max:6.3mm; Cable Diameter Min:1.8mm; Product Range:-; Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19T8174
Product Name Marker, Ovalgrip, Blk, 0, Pk1000; Legend Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88164 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.125 inch (3.17 mm)
View Details