CABLE MARKER, 2, REEL1000; Marker Type:Slide On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38Y6764 |
| Product Name | Cable Marker, 2, Reel1000; Marker Type Hellermanntyton |