HellermannTyton 515-02644 Cable Marker
CABLE MARKER, 4, REEL1000; Marker Type:Slide On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.25mm; Marker Material:PVC (Polyvinylchloride);
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 433656 | 38Y6794 |
| Product Name | Cable Markers | Cable Marker, 4, Reel1000; Marker Type Hellermanntyton |
| Diameter | 0.079 to 0.197 inch (2 to 5 mm) |