CABLE MARKER, 0, REEL1000; Marker Type:Slide On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.25mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38Y6790 |
| Product Name | Cable Marker, 0, Reel1000; Marker Type Hellermanntyton |