Chevron cut PVC cable markers supplied on reels. The design of the marker allows it to be easily applied over a range of cable sizes. They are manufactured from flexible, high grade PVC which conforms to IEC 684-3. Ideally suited to panel building, mass transit, utilities, telecommunications, and electrical contracting.
Features and Benefits. ⢠Easily apply one size marker to wide range of cables. ⢠Markers are applied pre-termination. ⢠Chevron cut to ensure markers lock together. ⢠Characters available are 0-9, A-Z, and standard electrical symbols
Affixing Method = Slide On
Legend = R
Minimum Cable Diameter = 2mm
Maximum Cable Diameter = 5mm
Colour = Black on White
Length = 3.5mm
Quantity = 1000
Material = PVC
Minimum Operating Temperature = -65°C
Maximum Operating Temperature = +105°C
RS Components, Ltd. | |
---|---|
Product Category | Wire Markers and Cable Markers |
Product Number | 567281 |
Material | PVC; PVC |