HellermannTyton Cable Marker, 4, Reel1000; Marker Type Hellermanntyton 515-01644

Description
CABLE MARKER, 4, REEL1000; Marker Type:Slide On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, 4, REEL1000; Marker Type:Slide On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, 4, Reel1000; Marker Type Hellermanntyton - 38Y6776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 4, Reel1000; Marker Type Hellermanntyton
38Y6776
Cable Marker, 4, Reel1000; Marker Type Hellermanntyton 38Y6776
CABLE MARKER, 4, REEL1000; Marker Type:Slide On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, 4, REEL1000; Marker Type:Slide On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38Y6776
Product Name Cable Marker, 4, Reel1000; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88175 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.600 inch (15.24 mm)
View Details