HellermannTyton Cable Marker, 1, Reel1000; Marker Type Hellermanntyton 515-01611

Description
CABLE MARKER, 1, REEL1000; Marker Type:Slide On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, 1, REEL1000; Marker Type:Slide On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, 1, Reel1000; Marker Type Hellermanntyton - 38Y6773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 1, Reel1000; Marker Type Hellermanntyton
38Y6773
Cable Marker, 1, Reel1000; Marker Type Hellermanntyton 38Y6773
CABLE MARKER, 1, REEL1000; Marker Type:Slide On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, 1, REEL1000; Marker Type:Slide On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38Y6773
Product Name Cable Marker, 1, Reel1000; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2691866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88183 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.375 inch (34.92 mm)
View Details