HellermannTyton 515-01600 Cable Marker
CABLE MARKER, 0, REEL1000; Marker Type:Slide On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride);
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 433641 | 38Y6772 |
| Product Name | Cable Markers | Cable Marker, 0, Reel1000; Marker Type Hellermanntyton |
| Diameter | 0.039 to 0.118 inch (1 to 3 mm) |