HellermannTyton Heat-Shrinkable Sleeve, 139Mm, Black; Shrink Ratio Hellermanntyton 450-20041

Description
HEAT-SHRINKABLE SLEEVE, 139MM, BLACK; Shrink Ratio:4.5:1; I.D. Supplied - Imperial:5.47"; I.D. Supplied - Metric:139mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.3ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINKABLE SLEEVE, 139MM, BLACK; Shrink Ratio:4.5:1; I.D. Supplied - Imperial:5.47"; I.D. Supplied - Metric:139mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.3ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrinkable Sleeve, 139Mm, Black; Shrink Ratio Hellermanntyton - 01AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrinkable Sleeve, 139Mm, Black; Shrink Ratio Hellermanntyton
01AC9501
Heat-Shrinkable Sleeve, 139Mm, Black; Shrink Ratio Hellermanntyton 01AC9501
HEAT-SHRINKABLE SLEEVE, 139MM, BLACK; Shrink Ratio:4.5:1; I.D. Supplied - Imperial:5.47"; I.D. Supplied - Metric:139mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.3ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINKABLE SLEEVE, 139MM, BLACK; Shrink Ratio:4.5:1; I.D. Supplied - Imperial:5.47"; I.D. Supplied - Metric:139mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.3ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 01AC9501
Product Name Heat-Shrinkable Sleeve, 139Mm, Black; Shrink Ratio Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch Film -  - Deviser, Inc.
Deviser, Inc.
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Features Protective
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details