HellermannTyton Heat-Shrink Boot, Right Angle, 24Mm, Blk; Boot Configuration Hellermanntyton 411-52023

Description
HEAT-SHRINK BOOT, RIGHT ANGLE, 24MM, BLK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:0.94"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.26"; Total Length - Metric:32mm; I.D.RoHS Compliant: Yes
Description
HEAT-SHRINK BOOT, RIGHT ANGLE, 24MM, BLK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:0.94"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.26"; Total Length - Metric:32mm; I.D.RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Boot, Right Angle, 24Mm, Blk; Boot Configuration Hellermanntyton - 02AC1917 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Boot, Right Angle, 24Mm, Blk; Boot Configuration Hellermanntyton
02AC1917
Heat-Shrink Boot, Right Angle, 24Mm, Blk; Boot Configuration Hellermanntyton 02AC1917
HEAT-SHRINK BOOT, RIGHT ANGLE, 24MM, BLK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:0.94"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.26"; Total Length - Metric:32mm; I.D.RoHS Compliant: Yes

HEAT-SHRINK BOOT, RIGHT ANGLE, 24MM, BLK; Boot Configuration:Right Angle; I.D. Supplied - Imperial:0.94"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.26"; Total Length - Metric:32mm; I.D.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 02AC1917
Product Name Heat-Shrink Boot, Right Angle, 24Mm, Blk; Boot Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch Film Shipping Material - 1606515 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 406 mm (16 inches)
View Details
Shrink Preform Bands -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details