HellermannTyton Heat-Shrink Boot, Straight, 36Mm, Blk; Boot Configuration Hellermanntyton 401-56019

Description
HEAT-SHRINK BOOT, STRAIGHT, 36MM, BLK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15"; Total Length - Metric:80mm; I.D. RoHS Compliant: Yes
Description
HEAT-SHRINK BOOT, STRAIGHT, 36MM, BLK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15"; Total Length - Metric:80mm; I.D. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Boot, Straight, 36Mm, Blk; Boot Configuration Hellermanntyton - 02AC1936 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Boot, Straight, 36Mm, Blk; Boot Configuration Hellermanntyton
02AC1936
Heat-Shrink Boot, Straight, 36Mm, Blk; Boot Configuration Hellermanntyton 02AC1936
HEAT-SHRINK BOOT, STRAIGHT, 36MM, BLK; Boot Configuration:Straig ht; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15"; Total Length - Metric:80mm; I.D. RoHS Compliant: Yes

HEAT-SHRINK BOOT, STRAIGHT, 36MM, BLK; Boot Configuration:Straight; I.D. Supplied - Imperial:1.42"; I.D. Supplied - Metric:36mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.15"; Total Length - Metric:80mm; I.D. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 02AC1936
Product Name Heat-Shrink Boot, Straight, 36Mm, Blk; Boot Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details